The Microswitch, Button, SPDT, 5A, 125V, part number 46F5540, is a sealed subminiature switch with an IP67 protection rating, making it suitable for harsh environments. It features a single-pole double-throw (SPDT) contact configuration and can handle a maximum switching voltage of 250V AC and a maximum current of 10A, depending on the model. The switch operates effectively within a temperature range of -40°C to +85°C, with some models rated for up to 120°C. The mechanical life of the switch is rated for a minimum of 1,000,000 operations, ensuring durability. Various terminal types are available, including solder and PCB terminals, allowing for flexible integration into different applications. The materials used in the construction include PBT and PET for the cover and base, with silver-plated copper terminals. This product is RoHS compliant and suitable for a variety of applications requiring reliable switching performance.
MICROSWITCH, BUTTON, SPDT, 5A, 125V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:48VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 46F5540 |
| Product Name | Microswitch, Button, Spdt, 5A, 125V; Microswitch Type Zf Electronics |
| Common Size | Subminiature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |