Newark, An Avnet Company Driver Type Power Acoustik 45W8544

Description
Driver Type:Woofer; External Diameter - Metric:394mm; Impedance:2ohm; Power Rating Nom:1.7kW; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round; Resonant Frequency:24Hz; Product Range:
Description
Driver Type:Woofer; External Diameter - Metric:394mm; Impedance:2ohm; Power Rating Nom:1.7kW; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round; Resonant Frequency:24Hz; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Driver Type Power Acoustik - 45W8544 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Power Acoustik
45W8544
Driver Type Power Acoustik 45W8544
Driver Type:Woofer; External Diameter - Metric:394mm; Impedance:2ohm; Power Rating Nom:1.7kW; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round; Resonant Frequency:24Hz; Product Range:

Driver Type:Woofer; External Diameter - Metric:394mm; Impedance:2ohm; Power Rating Nom:1.7kW; Sound Level SPL:87dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round; Resonant Frequency:24Hz; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45W8544
Product Name Driver Type Power Acoustik
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details