Newark, An Avnet Company Cable, Hdmi Plug-Plug, 6Ft; Connector Type A Pro Signal 42X9501

Description
CABLE, HDMI PLUG-PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug
Description
CABLE, HDMI PLUG-PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Plug, 6Ft; Connector Type A Pro Signal - 42X9501 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 6Ft; Connector Type A Pro Signal
42X9501
Cable, Hdmi Plug-Plug, 6Ft; Connector Type A Pro Signal 42X9501
CABLE, HDMI PLUG-PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

CABLE, HDMI PLUG-PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42X9501
Product Name Cable, Hdmi Plug-Plug, 6Ft; Connector Type A Pro Signal
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details