Newark, An Avnet Company Computer Cable, Usb, 300Mm, Black; Connector Type A Pro Signal 42M2645

Description
COMPUTER CABLE, USB, 300MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 300MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 300Mm, Black; Connector Type A Pro Signal - 42M2645 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 300Mm, Black; Connector Type A Pro Signal
42M2645
Computer Cable, Usb, 300Mm, Black; Connector Type A Pro Signal 42M2645
COMPUTER CABLE, USB, 300MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm RoHS Compliant: Yes

COMPUTER CABLE, USB, 300MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plugs (2); Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42M2645
Product Name Computer Cable, Usb, 300Mm, Black; Connector Type A Pro Signal
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details