Newark, An Avnet Company Fume Extractor,eu-Plug Without Stand; Air Volume Distelkamp 42M2034

Description
FUME EXTRACTOR,EU-PLUG WITHOUT STAND; Air Volume:170m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:55mm; External Length / Height:140mm; External Width:150mm; RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTOR,EU-PLUG WITHOUT STAND; Air Volume:170m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:55mm; External Length / Height:140mm; External Width:150mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extractor,eu-Plug Without Stand; Air Volume Distelkamp - 42M2034 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extractor,eu-Plug Without Stand; Air Volume Distelkamp
42M2034
Fume Extractor,eu-Plug Without Stand; Air Volume Distelkamp 42M2034
FUME EXTRACTOR,EU-PLUG WITHOUT STAND; Air Volume:170m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:55mm; External Length / Height:140mm; External Width:150mm; RoHS Compliant: Yes

FUME EXTRACTOR,EU-PLUG WITHOUT STAND; Air Volume:170m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:55mm; External Length / Height:140mm; External Width:150mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 42M2034
Product Name Fume Extractor,eu-Plug Without Stand; Air Volume Distelkamp
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Solder Wicks - 1932127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-8N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details