Newark, An Avnet Company Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd 41Y6474

Description
TRANSFORMER, ISO, 110/220V, 7.5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:7.5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 110/220V, 7.5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:7.5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd - 41Y6474 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd
41Y6474
Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd 41Y6474
TRANSFORMER, ISO, 110/220V, 7.5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:7.5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

TRANSFORMER, ISO, 110/220V, 7.5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:7.5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41Y6474
Product Name Transformer, Iso, 110/220V, 7.5Kva; Wall Mount Transformer Type Solahd
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details