Newark, An Avnet Company Flick Zero Case, Orange/white; For Use With Pi Supply 41AC9926

Description
FLICK ZERO CASE, ORANGE/WHITE; For Use With:Flick Zero and Raspberry Pi Zero Devices; External Height:270mm; External Width:340mm; External Depth:720mm; Enclosure Material:-; Body Color:Orange, White; Product Range:Flick Series RoHS Compliant: Yes
Datasheet
Description
FLICK ZERO CASE, ORANGE/WHITE; For Use With:Flick Zero and Raspberry Pi Zero Devices; External Height:270mm; External Width:340mm; External Depth:720mm; Enclosure Material:-; Body Color:Orange, White; Product Range:Flick Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flick Zero Case, Orange/white; For Use With Pi Supply - 41AC9926 - Newark, An Avnet Company
Chicago, IL, United States
Flick Zero Case, Orange/white; For Use With Pi Supply
41AC9926
Flick Zero Case, Orange/white; For Use With Pi Supply 41AC9926
FLICK ZERO CASE, ORANGE/WHITE; For Use With:Flick Zero and Raspberry Pi Zero Devices; External Height:270mm; External Width:340mm; External Depth:720mm; Enclosure Material:-; Body Color:Orange, White; Product Range:Flick Series RoHS Compliant: Yes

FLICK ZERO CASE, ORANGE/WHITE; For Use With:Flick Zero and Raspberry Pi Zero Devices; External Height:270mm; External Width:340mm; External Depth:720mm; Enclosure Material:-; Body Color:Orange, White; Product Range:Flick Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 41AC9926
Product Name Flick Zero Case, Orange/white; For Use With Pi Supply
Length 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers