LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 40T5138 |
| Product Name | Lan Category Jdi Technologies |
| Application | LAN / Ethernet |