Newark, An Avnet Company Milling Bit For Alu, 60°, 3, 17 Mm; Drill Bit Size Metric Cif 40P3004

Description
MILLING BIT FOR ALU, 60°, 3, 17 MM; Drill Bit Size Metric:0.3mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:33mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA
Datasheet
Description
MILLING BIT FOR ALU, 60°, 3, 17 MM; Drill Bit Size Metric:0.3mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:33mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milling Bit For Alu, 60°, 3, 17 Mm; Drill Bit Size Metric Cif - 40P3004 - Newark, An Avnet Company
Chicago, IL, United States
Milling Bit For Alu, 60°, 3, 17 Mm; Drill Bit Size Metric Cif
40P3004
Milling Bit For Alu, 60°, 3, 17 Mm; Drill Bit Size Metric Cif 40P3004
MILLING BIT FOR ALU, 60°, 3, 17 MM; Drill Bit Size Metric:0.3mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:33mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA

MILLING BIT FOR ALU, 60°, 3, 17 MM; Drill Bit Size Metric:0.3mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:33mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 40P3004
Product Name Milling Bit For Alu, 60°, 3, 17 Mm; Drill Bit Size Metric Cif
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Hole Saw - 35-383 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.250 inch (107.9 mm)
View Details