Newark, An Avnet Company Digital Compass Module, 3-Axis; Mems Module Function Honeywell M&ps 39X7726

Description
DIGITAL COMPASS MODULE, 3-AXIS; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:3.75V; Supply Voltage Max:5.5V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL COMPASS MODULE, 3-AXIS; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:3.75V; Supply Voltage Max:5.5V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Compass Module, 3-Axis; Mems Module Function Honeywell M&ps - 39X7726 - Newark, An Avnet Company
Chicago, IL, United States
Digital Compass Module, 3-Axis; Mems Module Function Honeywell M&ps
39X7726
Digital Compass Module, 3-Axis; Mems Module Function Honeywell M&ps 39X7726
DIGITAL COMPASS MODULE, 3-AXIS; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:3.75V; Supply Voltage Max:5.5V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:- RoHS Compliant: No

DIGITAL COMPASS MODULE, 3-AXIS; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:3.75V; Supply Voltage Max:5.5V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 39X7726
Product Name Digital Compass Module, 3-Axis; Mems Module Function Honeywell M&ps
Input Voltage 3.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7531992P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
4 suppliers
Pressure Sensors, Transducers - KP229E3201 - 724340-KP229E3201 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details