Newark, An Avnet Company Circuit Breaker, 50A; Product Range Eta 39K2510

Description
CIRCUIT BREAKER, 50A; Product Range:4130 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:UL, VDE; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 50A; Product Range:4130 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:UL, VDE; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 50A; Product Range Eta - 39K2510 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 50A; Product Range Eta
39K2510
Circuit Breaker, 50A; Product Range Eta 39K2510
CIRCUIT BREAKER, 50A; Product Range:4130 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:UL, VDE; RoHS Compliant: Yes

CIRCUIT BREAKER, 50A; Product Range:4130 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:UL, VDE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39K2510
Product Name Circuit Breaker, 50A; Product Range Eta
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers