Newark, An Avnet Company Woofer, 5 , Aluminium Cone; Driver Type Mcm Audio Select 39C2182

Description
WOOFER, 5 , ALUMINIUM CONE; Driver Type:Woofer; External Diameter - Metric:130.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; External Diameter - Imperial:5.138"; Frequency Response Min:55Hz; Speaker Shape:Round RoHS Compliant: Yes
Description
WOOFER, 5 , ALUMINIUM CONE; Driver Type:Woofer; External Diameter - Metric:130.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; External Diameter - Imperial:5.138"; Frequency Response Min:55Hz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 5 , Aluminium Cone; Driver Type Mcm Audio Select - 39C2182 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 5 , Aluminium Cone; Driver Type Mcm Audio Select
39C2182
Woofer, 5 , Aluminium Cone; Driver Type Mcm Audio Select 39C2182
WOOFER, 5 , ALUMINIUM CONE; Driver Type:Woofer; External Diameter - Metric:130.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; External Diameter - Imperial:5.138"; Frequency Response Min:55Hz; Speaker Shape:Round RoHS Compliant: Yes

WOOFER, 5 , ALUMINIUM CONE; Driver Type:Woofer; External Diameter - Metric:130.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:87dB; External Diameter - Imperial:5.138"; Frequency Response Min:55Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 39C2182
Product Name Woofer, 5 , Aluminium Cone; Driver Type Mcm Audio Select
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details