ETHERNET CABLE, CAT5E, 3FT, GRAY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 39C1088 |
| Product Name | Ethernet Cable, Cat5E, 3Ft, Gray; Lan Category Jdi Technologies |
| Application | LAN / Ethernet |