Newark, An Avnet Company Thermocouple, Light Duty, 12 X 0.2Mm, K, -200 C, +1100 C, Stainless Steel, 2 M Rohs Compliant Tme 38K3363

Description
Thermocouple, Light Duty, 12 x 0.2mm, K, -200 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Datasheet
Description
Thermocouple, Light Duty, 12 x 0.2mm, K, -200 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Light Duty, 12 X 0.2Mm, K, -200 C, +1100 C, Stainless Steel, 2 M Rohs Compliant Tme - 38K3363 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Light Duty, 12 X 0.2Mm, K, -200 C, +1100 C, Stainless Steel, 2 M Rohs Compliant Tme
38K3363
Thermocouple, Light Duty, 12 X 0.2Mm, K, -200 C, +1100 C, Stainless Steel, 2 M Rohs Compliant Tme 38K3363
Thermocouple, Light Duty, 12 x 0.2mm, K, -200 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes

Thermocouple, Light Duty, 12 x 0.2mm, K, -200 C, +1100 C, Stainless Steel, 2 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 38K3363
Product Name Thermocouple, Light Duty, 12 X 0.2Mm, K, -200 C, +1100 C, Stainless Steel, 2 M Rohs Compliant Tme
Unlock Full Specs
to access all available technical data

Similar Products

Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
MI Cable TC Assembly - Style MTA1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details