Newark, An Avnet Company Woofer, 8 , Dual Voice Coil; Driver Type Mcm Audio Select 36C6853

Description
WOOFER, 8 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:89dB; External Diameter - Imperial:8.071"; Frequency Response Min:30Hz; Speaker Shape:Round RoHS Compliant: Yes
Description
WOOFER, 8 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:89dB; External Diameter - Imperial:8.071"; Frequency Response Min:30Hz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 8 , Dual Voice Coil; Driver Type Mcm Audio Select - 36C6853 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 8 , Dual Voice Coil; Driver Type Mcm Audio Select
36C6853
Woofer, 8 , Dual Voice Coil; Driver Type Mcm Audio Select 36C6853
WOOFER, 8 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:89dB; External Diameter - Imperial:8.071"; Frequency Response Min:30Hz; Speaker Shape:Round RoHS Compliant: Yes

WOOFER, 8 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:89dB; External Diameter - Imperial:8.071"; Frequency Response Min:30Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C6853
Product Name Woofer, 8 , Dual Voice Coil; Driver Type Mcm Audio Select
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details