Newark, An Avnet Company 5 1/4? Poly Treated Cone Woofer; Driver Type Mcm Audio Select 36C6658

Description
5 1/4? Poly Treated Cone Woofer; Driver Type:Woofer; External Width - Metric:134.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Width - Imperial:5.295"; Frequency Response Min:60Hz; Resonant Frequency:65Hz RoHS Compliant: Yes
Description
5 1/4? Poly Treated Cone Woofer; Driver Type:Woofer; External Width - Metric:134.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Width - Imperial:5.295"; Frequency Response Min:60Hz; Resonant Frequency:65Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5 1/4? Poly Treated Cone Woofer; Driver Type Mcm Audio Select - 36C6658 - Newark, An Avnet Company
Chicago, IL, United States
5 1/4? Poly Treated Cone Woofer; Driver Type Mcm Audio Select
36C6658
5 1/4? Poly Treated Cone Woofer; Driver Type Mcm Audio Select 36C6658
5 1/4? Poly Treated Cone Woofer; Driver Type:Woofer; External Width - Metric:134.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Width - Imperial:5.295"; Frequency Response Min:60Hz; Resonant Frequency:65Hz RoHS Compliant: Yes

5 1/4? Poly Treated Cone Woofer; Driver Type:Woofer; External Width - Metric:134.5mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:91dB; External Width - Imperial:5.295"; Frequency Response Min:60Hz; Resonant Frequency:65Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C6658
Product Name 5 1/4? Poly Treated Cone Woofer; Driver Type Mcm Audio Select
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details