Newark, An Avnet Company Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select 36C6652

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:131.5mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Diameter - Imperial:5.197"; Frequency Response Min:500Hz RoHS Compliant: Yes
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:131.5mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Diameter - Imperial:5.197"; Frequency Response Min:500Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select - 36C6652 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select
36C6652
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select 36C6652
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:131.5mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Diameter - Imperial:5.197"; Frequency Response Min:500Hz RoHS Compliant: Yes

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Woofer; External Diameter - Metric:131.5mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:94dB; External Diameter - Imperial:5.197"; Frequency Response Min:500Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C6652
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm Audio Select
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
Home Audio, Floorstanding Loudspeaker - A 250 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details