Newark, An Avnet Company Power Strip, Cee7/4, 5Way, 16A 250V, 2M; No. Of Outlets Apsa 35M1806

Description
POWER STRIP, CEE7/4, 5WAY, 16A 250V, 2M; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Mains; RoHS Compliant: Yes
Datasheet
Description
POWER STRIP, CEE7/4, 5WAY, 16A 250V, 2M; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Mains; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, Cee7/4, 5Way, 16A 250V, 2M; No. Of Outlets Apsa - 35M1806 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, Cee7/4, 5Way, 16A 250V, 2M; No. Of Outlets Apsa
35M1806
Power Strip, Cee7/4, 5Way, 16A 250V, 2M; No. Of Outlets Apsa 35M1806
POWER STRIP, CEE7/4, 5WAY, 16A 250V, 2M; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Mains; RoHS Compliant: Yes

POWER STRIP, CEE7/4, 5WAY, 16A 250V, 2M; No. of Outlets:5Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:2m; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Mains; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 35M1806
Product Name Power Strip, Cee7/4, 5Way, 16A 250V, 2M; No. Of Outlets Apsa
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15854H7C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details