Newark, An Avnet Company Woofer, 12 , Dual Voice Coil; Driver Type Mcm Audio Select 34C6021

Description
WOOFER, 12 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:93dB; External Diameter - Imperial:12.047"; Frequency Response Min:25Hz; Speaker Shape:Round RoHS Compliant: Yes
Description
WOOFER, 12 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:93dB; External Diameter - Imperial:12.047"; Frequency Response Min:25Hz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 12 , Dual Voice Coil; Driver Type Mcm Audio Select - 34C6021 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 12 , Dual Voice Coil; Driver Type Mcm Audio Select
34C6021
Woofer, 12 , Dual Voice Coil; Driver Type Mcm Audio Select 34C6021
WOOFER, 12 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:93dB; External Diameter - Imperial:12.047"; Frequency Response Min:25Hz; Speaker Shape:Round RoHS Compliant: Yes

WOOFER, 12 , DUAL VOICE COIL; Driver Type:Woofer; External Diameter - Metric:306mm; Impedance:8ohm; Power Rating Nom:100W; Sound Level SPL:93dB; External Diameter - Imperial:12.047"; Frequency Response Min:25Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 34C6021
Product Name Woofer, 12 , Dual Voice Coil; Driver Type Mcm Audio Select
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Home Audio, Subwoofer - RPS 1000 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 500 watts
Frequency Response 23 to 150 Hz
Size 13.25 inch (337 mm)
View Details