Newark, An Avnet Company Bga Socket, 652 Position, Smd; No. Of Contacts Emulation Technology 34C5789

Description
BGA SOCKET, 652 POSITION, SMD; No. of Contacts:652Contacts ; Connector Type:BGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
BGA SOCKET, 652 POSITION, SMD; No. of Contacts:652Contacts ; Connector Type:BGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bga Socket, 652 Position, Smd; No. Of Contacts Emulation Technology - 34C5789 - Newark, An Avnet Company
Chicago, IL, United States
Bga Socket, 652 Position, Smd; No. Of Contacts Emulation Technology
34C5789
Bga Socket, 652 Position, Smd; No. Of Contacts Emulation Technology 34C5789
BGA SOCKET, 652 POSITION, SMD; No. of Contacts:652Contacts ; Connector Type:BGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes

BGA SOCKET, 652 POSITION, SMD; No. of Contacts:652Contacts; Connector Type:BGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C5789
Product Name Bga Socket, 652 Position, Smd; No. Of Contacts Emulation Technology
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details