Newark, An Avnet Company Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Solahd 34C4406

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:24V; Product Range:- RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:24V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Solahd - 34C4406 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Solahd
34C4406
Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Solahd 34C4406
AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:24V; Product Range:- RoHS Compliant: No

AC-DC CONVERTER, ENCLOSED, 4 O/P, 350W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:350W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:24V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34C4406
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 350W; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1233570 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details