Newark, An Avnet Company Ups, 115V, 720W; Power Supply Approvals Solahd 34C1971

Description
UPS, 115V, 720W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:144V; Output Voltage:115VAC; Backup Time - Full Load:1.3min; Product Range:S1K Series; Length:12.6" RoHS Compliant: NA
Datasheet
Description
UPS, 115V, 720W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:144V; Output Voltage:115VAC; Backup Time - Full Load:1.3min; Product Range:S1K Series; Length:12.6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 115V, 720W; Power Supply Approvals Solahd - 34C1971 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 115V, 720W; Power Supply Approvals Solahd
34C1971
Ups, 115V, 720W; Power Supply Approvals Solahd 34C1971
UPS, 115V, 720W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:144V; Output Voltage:115VAC; Backup Time - Full Load:1.3min; Product Range:S1K Series; Length:12.6" RoHS Compliant: NA

UPS, 115V, 720W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:144V; Output Voltage:115VAC; Backup Time - Full Load:1.3min; Product Range:S1K Series; Length:12.6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34C1971
Product Name Ups, 115V, 720W; Power Supply Approvals Solahd
DC Output Voltage ? to 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-1879-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details