Newark, An Avnet Company 15W X 2Ch Max Output Compact Stereo Amplifier; Product Range Pyle 33P6091

Description
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range:-; Plug Type:US
Description
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range:-; Plug Type:US

Suppliers

Company
Product
Description
Supplier Links
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range Pyle - 33P6091 - Newark, An Avnet Company
Chicago, IL, United States
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range Pyle
33P6091
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range Pyle 33P6091
15W X 2Ch Max Output Compact Stereo Amplifier; Product Range:-; Plug Type:US

15W X 2Ch Max Output Compact Stereo Amplifier; Product Range:-; Plug Type:US

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 33P6091
Product Name 15W X 2Ch Max Output Compact Stereo Amplifier; Product Range Pyle
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5469GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 13 dB
View Details
2 suppliers
 - DW-800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0200 MHz
View Details