Newark, An Avnet Company 16 White Led Reel 12V; Light Strip Length Pacific Illumination 33AC6086

Description
16 White LED Reel - 12V; Light Strip Length:5m; No. of LEDs:-; Illumination Color:-; Input Voltage:12V; Input Power:-; IP Rating:-; Product Range:
Description
16 White LED Reel - 12V; Light Strip Length:5m; No. of LEDs:-; Illumination Color:-; Input Voltage:12V; Input Power:-; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
16 White Led Reel 12V; Light Strip Length Pacific Illumination - 33AC6086 - Newark, An Avnet Company
Chicago, IL, United States
16 White Led Reel 12V; Light Strip Length Pacific Illumination
33AC6086
16 White Led Reel 12V; Light Strip Length Pacific Illumination 33AC6086
16 White LED Reel - 12V; Light Strip Length:5m; No. of LEDs:-; Illumination Color:-; Input Voltage:12V; Input Power:-; IP Rating:-; Product Range:

16 White LED Reel - 12V; Light Strip Length:5m; No. of LEDs:-; Illumination Color:-; Input Voltage:12V; Input Power:-; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC6086
Product Name 16 White Led Reel 12V; Light Strip Length Pacific Illumination
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details