Newark, An Avnet Company Ip67 Weatherproof Enclosure Deep Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io 33AC3073

Description
IP67 Weatherproof Enclosure Deep Starter Kit for Raspberry Pi, Arduino, Beaglebone; For Use With:Raspberry Pi, Arduino, Beaglebone; External Height:136.5mm; External Width:87.6mm; External Depth:44.7mm; Enclosure Material:ASA RoHS Compliant: Yes
Datasheet
Description
IP67 Weatherproof Enclosure Deep Starter Kit for Raspberry Pi, Arduino, Beaglebone; For Use With:Raspberry Pi, Arduino, Beaglebone; External Height:136.5mm; External Width:87.6mm; External Depth:44.7mm; Enclosure Material:ASA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ip67 Weatherproof Enclosure Deep Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io - 33AC3073 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 Weatherproof Enclosure Deep Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io
33AC3073
Ip67 Weatherproof Enclosure Deep Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io 33AC3073
IP67 Weatherproof Enclosure Deep Starter Kit for Raspberry Pi, Arduino, Beaglebone; For Use With:Raspberry Pi, Arduino, Beaglebone; External Height:136.5mm; External Width:87.6mm; External Depth:44.7mm; Enclosure Material:ASA RoHS Compliant: Yes

IP67 Weatherproof Enclosure Deep Starter Kit for Raspberry Pi, Arduino, Beaglebone; For Use With:Raspberry Pi, Arduino, Beaglebone; External Height:136.5mm; External Width:87.6mm; External Depth:44.7mm; Enclosure Material:ASA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AC3073
Product Name Ip67 Weatherproof Enclosure Deep Starter Kit For Raspberry Pi, Arduino, Beaglebone; For Use With Openh.io
Length 5.37 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers