Newark, An Avnet Company Rack Mount Power Strip 8 Outlet With Outlet Switches; No. Of Outlets Pyle 33AC0034

Description
Rack Mount Power Strip 8 Outlet with Outlet Switches; No. of Outlets:8Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:
Description
Rack Mount Power Strip 8 Outlet with Outlet Switches; No. of Outlets:8Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Power Strip 8 Outlet With Outlet Switches; No. Of Outlets Pyle - 33AC0034 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Power Strip 8 Outlet With Outlet Switches; No. Of Outlets Pyle
33AC0034
Rack Mount Power Strip 8 Outlet With Outlet Switches; No. Of Outlets Pyle 33AC0034
Rack Mount Power Strip 8 Outlet with Outlet Switches; No. of Outlets:8Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Rack Mount Power Strip 8 Outlet with Outlet Switches; No. of Outlets:8Outlets; Outlet Type:-; Current Rating:-; Supply Voltage VAC:-; Plug Type:-; Cable Length:-; Peak Surge Current:-; Energy Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AC0034
Product Name Rack Mount Power Strip 8 Outlet With Outlet Switches; No. Of Outlets Pyle
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H12B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 3744422 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details