Rack Mount Surge Protector, 9 Outlet, 15 Amp, Power Conditioner; No. of Outlets:9Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:115V; Plug Type:-; Cable Length:6ft; Peak Surge Current:1.2kA; Energy Rating:150J
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 33AC0033 |
| Product Name | Rack Mount Surge Protector, 9 Outlet, 15 Amp, Power Conditioner; No. Of Outlets Pyle |
| Number of Outlets | 9 |