Newark, An Avnet Company 8 Marine Wakeboard Two-Way Speaker Pair Black; Frequency Response Min Mcm Custom Audio 32T0656

Description
8" Marine Wakeboard Two-Way Speaker Pair - Black; Frequency Response Min:30Hz; Frequency Response Max:20kHz; External Height:252mm; External Width:252mm; External Depth:245mm; Product Range:-; Colour:Black; Impedance:4ohm RoHS Compliant: Yes
Datasheet
Description
8" Marine Wakeboard Two-Way Speaker Pair - Black; Frequency Response Min:30Hz; Frequency Response Max:20kHz; External Height:252mm; External Width:252mm; External Depth:245mm; Product Range:-; Colour:Black; Impedance:4ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Marine Wakeboard Two-Way Speaker Pair Black; Frequency Response Min Mcm Custom Audio - 32T0656 - Newark, An Avnet Company
Chicago, IL, United States
8 Marine Wakeboard Two-Way Speaker Pair Black; Frequency Response Min Mcm Custom Audio
32T0656
8 Marine Wakeboard Two-Way Speaker Pair Black; Frequency Response Min Mcm Custom Audio 32T0656
8" Marine Wakeboard Two-Way Speaker Pair - Black; Frequency Response Min:30Hz; Frequency Response Max:20kHz; External Height:252mm; External Width:252mm; External Depth:245mm; Product Range:-; Colour:Black; Impedance:4ohm RoHS Compliant: Yes

8" Marine Wakeboard Two-Way Speaker Pair - Black; Frequency Response Min:30Hz; Frequency Response Max:20kHz; External Height:252mm; External Width:252mm; External Depth:245mm; Product Range:-; Colour:Black; Impedance:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0656
Product Name 8 Marine Wakeboard Two-Way Speaker Pair Black; Frequency Response Min Mcm Custom Audio
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CS15-00S85-04-1CT-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details