Newark, An Avnet Company 8 Two-Way 70V Ceiling Speaker With Ported Enclosure 180W; Product Range Mcm Custom Audio 32T0498

Description
8" Two-Way 70V Ceiling Speaker with Ported Enclosure - 180W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8" Two-Way 70V Ceiling Speaker with Ported Enclosure - 180W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Two-Way 70V Ceiling Speaker With Ported Enclosure 180W; Product Range Mcm Custom Audio - 32T0498 - Newark, An Avnet Company
Chicago, IL, United States
8 Two-Way 70V Ceiling Speaker With Ported Enclosure 180W; Product Range Mcm Custom Audio
32T0498
8 Two-Way 70V Ceiling Speaker With Ported Enclosure 180W; Product Range Mcm Custom Audio 32T0498
8" Two-Way 70V Ceiling Speaker with Ported Enclosure - 180W; Product Range:- RoHS Compliant: Yes

8" Two-Way 70V Ceiling Speaker with Ported Enclosure - 180W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0498
Product Name 8 Two-Way 70V Ceiling Speaker With Ported Enclosure 180W; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details