Stereo Earbuds with In-Line Volume Control and Microphone; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:3.9ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 32AC9986 |
| Product Name | Stereo Earbuds With In-Line Volume Control And Microphone; Frequency Response Min Ilive |