Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:6.1W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:10.5mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 32AC5178 |
| Product Name | Power Supply Approvals Power One |
| DC Output Voltage | 5.1 volts |