Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.1kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:90A; Output Voltage - Output 2:-; Output Current - Output 2:-; Isolation Voltage:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 32AC2215 |
| Product Name | Power Supply Approvals Power One |
| DC Output Voltage | 12.0 volts |