Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:800W; Output Current Max:65A; Product Range:PET800 Series; Input Voltage VAC:90V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 32AC2163 |
| Product Name | Power Supply Approvals Power One |
| Regulatory Compliance | RoHS Compliant |