Newark, An Avnet Company Power Supply Approvals Power One 31AC9067

Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:310W; Output Current Max:12.5A; Product Range:FNP300 Series; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes
Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:310W; Output Current Max:12.5A; Product Range:FNP300 Series; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Power One - 31AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Power One
31AC9067
Power Supply Approvals Power One 31AC9067
Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:310W; Output Current Max:12.5A; Product Range:FNP300 Series; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:310W; Output Current Max:12.5A; Product Range:FNP300 Series; Input Voltage VAC:85V AC to 264V AC; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC9067
Product Name Power Supply Approvals Power One
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details