Newark, An Avnet Company Pidrive Enclosure Kit Black; For Use With Wdlabs 31AC4364

Description
PiDrive Enclosure Kit Black; For Use With:Raspberry Pi and WD PiDrive; External Height:4.25"; External Width:6.375"; External Depth:2.25"; Enclosure Material:-; Body Color:Black; Product Range:
Description
PiDrive Enclosure Kit Black; For Use With:Raspberry Pi and WD PiDrive; External Height:4.25"; External Width:6.375"; External Depth:2.25"; Enclosure Material:-; Body Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Pidrive Enclosure Kit Black; For Use With Wdlabs - 31AC4364 - Newark, An Avnet Company
Chicago, IL, United States
Pidrive Enclosure Kit Black; For Use With Wdlabs
31AC4364
Pidrive Enclosure Kit Black; For Use With Wdlabs 31AC4364
PiDrive Enclosure Kit Black; For Use With:Raspberry Pi and WD PiDrive; External Height:4.25"; External Width:6.375"; External Depth:2.25"; Enclosure Material:-; Body Color:Black; Product Range:

PiDrive Enclosure Kit Black; For Use With:Raspberry Pi and WD PiDrive; External Height:4.25"; External Width:6.375"; External Depth:2.25"; Enclosure Material:-; Body Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31AC4364
Product Name Pidrive Enclosure Kit Black; For Use With Wdlabs
Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure - 598-DS1187M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers