Newark, An Avnet Company Connector, Rj45, Plug, Cat6, 8P8C, Idc; Modular Connector Type Tuk 31AC1370

Description
CONNECTOR, RJ45, PLUG, CAT6, 8P8C, IDC; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, CAT6, 8P8C, IDC; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, Cat6, 8P8C, Idc; Modular Connector Type Tuk - 31AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, Cat6, 8P8C, Idc; Modular Connector Type Tuk
31AC1370
Connector, Rj45, Plug, Cat6, 8P8C, Idc; Modular Connector Type Tuk 31AC1370
CONNECTOR, RJ45, PLUG, CAT6, 8P8C, IDC; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, CAT6, 8P8C, IDC; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC1370
Product Name Connector, Rj45, Plug, Cat6, 8P8C, Idc; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers