Newark, An Avnet Company Current Regulator Diode, 600Mw, 2.25V, Do-35; Peak Operating Voltage American Power Devices 30C5652

Description
CURRENT REGULATOR DIODE, 600mW, 2.25V, DO-35; Peak Operating Voltage:100V; Regulator Current:2.7mA; Diode Case Style:DO-35; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No
Description
CURRENT REGULATOR DIODE, 600mW, 2.25V, DO-35; Peak Operating Voltage:100V; Regulator Current:2.7mA; Diode Case Style:DO-35; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Regulator Diode, 600Mw, 2.25V, Do-35; Peak Operating Voltage American Power Devices - 30C5652 - Newark, An Avnet Company
Chicago, IL, United States
Current Regulator Diode, 600Mw, 2.25V, Do-35; Peak Operating Voltage American Power Devices
30C5652
Current Regulator Diode, 600Mw, 2.25V, Do-35; Peak Operating Voltage American Power Devices 30C5652
CURRENT REGULATOR DIODE, 600mW, 2.25V, DO-35; Peak Operating Voltage:100V; Regulator Current:2.7mA; Diode Case Style:DO-35; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No

CURRENT REGULATOR DIODE, 600mW, 2.25V, DO-35; Peak Operating Voltage:100V; Regulator Current:2.7mA; Diode Case Style:DO-35; No. of Pins:2 Pin; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30C5652
Product Name Current Regulator Diode, 600Mw, 2.25V, Do-35; Peak Operating Voltage American Power Devices
Tj ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
RF PIN Diode - SMP1331-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Switching Diodes - 1219497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details