Skyworks Solutions, Inc. RF Diodes SMP1320-077LF

Description
RF Diode PIN - Single 50V 250mW SC-70-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 250mW SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1680-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1680-2-ND
RF Diodes 863-1680-2-ND
RF Diode PIN - Single 50V 250mW SC-70-3

RF Diode PIN - Single 50V 250mW SC-70-3

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-SMP1320-077LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-SMP1320-077LF
50V 250MW Diode and Rectifier 284-SMP1320-077LF
RF DIODE PIN 50V 250MW SC70-3 Product overview: SMP1320-077LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-077LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SC70-3 Product overview: SMP1320-077LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-077LF can be used for catalog matching and distributor lookup.

Supplier's Site
RFFETs - SMP1320-077LF - 934398-SMP1320-077LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - SMP1320-077LF
934398-SMP1320-077LF
RFFETs - SMP1320-077LF 934398-SMP1320-077LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 934398-SMP1320-077LF Operating Temperature Range: -65°C ~ 150°C (TA) Features: RF Diode PIN - Single 50V 250 mW SC-70-3 Package: SC-70, SOT-323 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: 1287-SMP1320-077LF, 863-1680-6, 863-1680-1, 863-1680-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 934398-SMP1320-077LF
Operating Temperature Range: -65°C ~ 150°C (TA)
Features: RF Diode PIN - Single 50V 250 mW SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: 1287-SMP1320-077LF, 863-1680-6, 863-1680-1, 863-1680-2

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes
SMP1320-077LF
PIN Diodes SMP1320-077LF
PIN Diodes Ls=.4nH SC-70 Low Inductance

PIN Diodes Ls=.4nH SC-70 Low Inductance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1320-077LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1320-077LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1320-077LF
RF DIODE PIN 50V 250MW SC70-3

RF DIODE PIN 50V 250MW SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes PIN Diodes RF Diodes
Product Number 863-1680-2-ND 284-SMP1320-077LF 934398-SMP1320-077LF SMP1320-077LF SMP1320-077LF
Product Name RF Diodes 50V 250MW Diode and Rectifier RFFETs - SMP1320-077LF PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 50V 250 mW SC-70-3
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SC-70-3 SC-70-3
VR 50 volts
Unlock Full Specs
to access all available technical data