UPS, 120VAC, 1.5KVA / 900W; Power Supply Approvals:-; No. of Outlets:3Outlets; Capacity (VA / W):1.5kVA / 900W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:SLN Series; Length:320mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AH0362 |
| Product Name | Ups, 120Vac, 1.5Kva / 900W; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 120.0 volts |