Newark, An Avnet Company Microswitch, Button, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics 29X8016

Description
MICROSWITCH, BUTTON, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, BUTTON, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Button, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics - 29X8016 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics
29X8016
Microswitch, Button, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics 29X8016
MICROSWITCH, BUTTON, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT, 16A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X8016
Product Name Microswitch, Button, Spdt, 16A, 250Vac; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1003926 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details