MICROSWITCH, ROLLER LEVER, SPDT, 10A; Microswitch Type:Miniature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 29X8010 |
| Product Name | Microswitch, Roller Lever, Spdt, 10A; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style; Roller Style |