Newark, An Avnet Company Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 29X8006

Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics - 29X8006 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
29X8006
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 29X8006
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X8006
Product Name Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K2018283 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details