Newark, An Avnet Company Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 29X8005

Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics - 29X8005 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
29X8005
Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics 29X8005
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X8005
Product Name Microswitch, Lever, Spdt, 10A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351458-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2D Power/Door Switch - D2D-1102 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details