Newark, An Avnet Company Microswitch, Lever, Spdt, 3A, 250Vac; Microswitch Type Zf Electronics 29X7993

Description
MICROSWITCH, LEVER, SPDT, 3A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 3A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 3A, 250Vac; Microswitch Type Zf Electronics - 29X7993 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 3A, 250Vac; Microswitch Type Zf Electronics
29X7993
Microswitch, Lever, Spdt, 3A, 250Vac; Microswitch Type Zf Electronics 29X7993
MICROSWITCH, LEVER, SPDT, 3A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 3A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X7993
Product Name Microswitch, Lever, Spdt, 3A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1024238 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details