Newark, An Avnet Company Microswitch, Lever, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics 29X7987

Description
MICROSWITCH, LEVER, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics - 29X7987 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics
29X7987
Microswitch, Lever, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics 29X7987
MICROSWITCH, LEVER, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 0.5A, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29X7987
Product Name Microswitch, Lever, Spdt, 0.5A, 30Vdc; Microswitch Type Zf Electronics
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ101XHL0N74SNCPTQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details