Newark, An Avnet Company Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics 29F2920

Description
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics - 29F2920 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics
29F2920
Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics 29F2920
SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 10A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29F2920
Product Name Switch, Pushbutton, Spdt, 10A, 250V; Microswitch Type Zf Electronics
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details