Newark, An Avnet Company Microswitch, Roller Lever Spdt 15A 250V; Microswitch Type Zf Electronics 29F2878

Description
MICROSWITCH, ROLLER LEVER SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever Spdt 15A 250V; Microswitch Type Zf Electronics - 29F2878 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever Spdt 15A 250V; Microswitch Type Zf Electronics
29F2878
Microswitch, Roller Lever Spdt 15A 250V; Microswitch Type Zf Electronics 29F2878
MICROSWITCH, ROLLER LEVER SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER SPDT 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29F2878
Product Name Microswitch, Roller Lever Spdt 15A 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details