Newark, An Avnet Company General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd 29C4177

Description
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:12.5A; Weight:40lb RoHS Compliant: Yes
Datasheet
Description
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:12.5A; Weight:40lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd - 29C4177 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd
29C4177
General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd 29C4177
GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:12.5A; Weight:40lb RoHS Compliant: Yes

GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:12.5A; Weight:40lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 29C4177
Product Name General Purpose Distribution Transformer; Wall Mount Transformer Type Solahd
Other Transformer Types / Applications Distribution Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Current Sense Transformers - CST306-1T-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details