Newark, An Avnet Company Lead Acid Battery, 12V, 9Ah; Battery Voltage Solahd 28K6419

Description
LEAD ACID BATTERY, 12V, 9AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:9Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:430mm; External Width:85mm; External Depth:662mm RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 9AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:9Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:430mm; External Width:85mm; External Depth:662mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 9Ah; Battery Voltage Solahd - 28K6419 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 9Ah; Battery Voltage Solahd
28K6419
Lead Acid Battery, 12V, 9Ah; Battery Voltage Solahd 28K6419
LEAD ACID BATTERY, 12V, 9AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:9Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:430mm; External Width:85mm; External Depth:662mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 9AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:9Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:430mm; External Width:85mm; External Depth:662mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 28K6419
Product Name Lead Acid Battery, 12V, 9Ah; Battery Voltage Solahd
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details