Newark, An Avnet Company Grommet Type Duratool 28-12022

Description
Grommet Type:Open/Closed; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:
Datasheet
Description
Grommet Type:Open/Closed; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Type Duratool - 92T2503 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Type Duratool
92T2503
Grommet Type Duratool 92T2503
Grommet Type:Open/Closed; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:

Grommet Type:Open/Closed; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Rubber; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 92T2503
Product Name Grommet Type Duratool
Material Other; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details